Georg Fischer Piping Systems Ltd TP - Fittings APOSPT930

Description
Polypropylene pipe clip
Request a Quote
Description
Polypropylene pipe clip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Polypropylene pipe clip designed for pipe diameters up to 140 mm, with UV resistance. Dimensions include an inner diameter of 140 mm, outer clamp diameter of 17 mm, height of 110 mm, and overall length of 98 mm. Weight is 0.274 kg. All variants in the series feature a 10 mm mounting hole spacing and are constructed for use with polypropylene piping systems.

Datasheet Summary
Powered by GS/AI

Polypropylene pipe clip designed for pipe diameters up to 140 mm, with UV resistance. Dimensions include an inner diameter of 140 mm, outer clamp diameter of 17 mm, height of 110 mm, and overall length of 98 mm. Weight is 0.274 kg. All variants in the series feature a 10 mm mounting hole spacing and are constructed for use with polypropylene piping systems.

Suppliers

Company
Product
Description
Supplier Links
TP - Fittings - APOSPT930 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
TP - Fittings
APOSPT930
TP - Fittings APOSPT930
Polypropylene pipe clip

Polypropylene pipe clip

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number APOSPT930
Product Name TP - Fittings
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132482 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Tees-Wyes-Crosses - 159001615 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
View Details
Fittings - Saddles - 193131964 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193132561 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details