CPVC-to-316 SS transition fittings with 3/4 inch SPG x FPT connections, rated for 150 psi at 73°F (10.3 bar at 22.7°C), are supplied in a 25-piece pack. The fitting measures 1.07 inches in height, 2.07 inches in length, 0.74 inches in thickness, and 1.52 inches in width.
CPVC-to-316 SS Transition Fittings (Spg x FPT)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 9878-007SS |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |