ChlorFIT Van Stone Flange (S) Class 300 Schedule 80 CORZAN® CPVC for 1/2 inch piping, with a honeycomb face, 4 bolt holes, 1/2 inch bolt circle diameter, 3.75 inch flange face diameter, and 0.18 inch face-to-face height, rated for 150 psi at 73°F (10.3 bar at 22.7°C) per ANSI B16.5.
ChlorFIT Van Stone Flange (S) Class 300 Schedule 80 CORZAN® CPVC
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 9854-005-300 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Cementing |