ChlorFIT Drop Ear (SxFPT) Schedule 80 CORZAN® CPVC-to-316SS adapter for 3/4 inch pipe, with a maximum pressure rating of 400 psi at 73°F, features a drop ear design for secure mounting and is constructed of CPVC and 316 stainless steel. Dimensions include a P/L code length of 0.76 inch, HJ height of 1.77 inch, HN height of 1.65 inch, T thickness of 0.95 inch, and W width of 1.313 inch.
ChlorFIT Drop Ear (SxFPT) Schedule 80 CORZAN® CPVC-to-316SS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 9832-007SS |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |