The 9829-730N is a reducing coupling (S x S) with a size of 16 x 4 inches, featuring a length of 16.50 inches and a neck dimension of 3.50 inches, designated as FAB. It is part of a series of reducing couplings designed for piping systems, with configurations ranging from 3/4 x 1/2 inches to 24 x 20 inches, and designations including HS, BUSH, and FAB based on size and construction.
Reducing Coupling (S x S)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 9829-730N |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |