The diaphragm valve DIASTAR Ten PVC-U is a fail-safe-to-close valve with solvent cement sockets for metric unions, designed for low-pressure fluid control. It features a compact design, a single housing nut replacing four screws, and a rotating air connection at 90° intervals for easy installation. This specific variant, identified by code 161624032, is configured with a PTFE diaphragm and EPDM O-ring, has a nominal diameter of 20 mm (1/2 inch), a kv-value of 125 l/min at Δp=1 bar, and operates at a maximum pressure of 10 bar. Its overall length is 128 mm, height is 101 mm, and it weighs 0.602 kg. The valve mounting dimensions include an M6 threaded connection and a lift of 7 mm. The valve is suitable for use with media compatible with PVC-U, PTFE, and EPDM materials.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624032 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |