Variable area flow meter with float in PVDF without magnet, solvent cement sockets in PVC-U, and EPDM O-rings, with a scale range of 100.0 to 1000.0 l/h, 32 mm nominal bore, and 1 inch connection size, packaged in a body measuring 250 mm in length, 60 mm in height, and 206 mm in length between socket centers, and a 1-1/2 inch G thread. The model weighs 0.234 kg for the polysulfone version and 0.242 kg for the PVC-U version.
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198801889 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |