Automatic butt fusion machine for joining PE, PP, and PB pipes on construction sites, with a hydraulic unit featuring a color touch screen interface, automatic fusion parameter control, real-time mobile data transfer, integrated GPS, and 10 programmable fusion cycles. The unit weighs 33 kg and includes an accumulator for pressure equalization during cooling. The machine is rated for a maximum operating pressure of 160 bar and has input power of 3150 W. It is compatible with smartphone input of operator ID and pipe codes per ISO 12176 standards and supports USB data transfer to external PCs. The machine is available in a reverse motion variant, and this part includes a Swiss plug. The total system weight is 195 kg, including the base machine, hydraulic unit, planer, heating element, and case.
Automatic butt fusion machine for construction site
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790151084 |
| Product Name | Jointing-Tools - Butt Fusion Machines - cnc-4 |