The UNI-Rep S2 repair coupling, part number 779964052, is a stainless steel (1.4571) non-tensile connection for joining pipes of dissimilar materials. It accommodates pipe outer diameters from 533 mm to 559 mm, operates at a maximum pressure of 16 bar, and is designed for use with EPDM seals up to 125°C. The coupling has a bolt diameter of 146 mm, a total length of 626 mm, and requires a maximum torque of 50 N·m. It weighs 20.7 kg.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN16 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779964052 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |