UNI-Rep S2 repair coupling in stainless steel 1.4571 for non-tensile connections between metal and metal, plastic and plastic, or metal and plastic, with a nominal OD range of 447-473 mm, PN16 pressure rating, and maximum operating pressure of 25 bar. The coupling accepts EPDM seals, operates at temperatures up to 125°C, and requires a maximum torque of 40 N·m. Weight is 18.6 kg, with dimensions d=511 mm, B=146 mm, H=537 mm, and max. OD difference of 3 mm between connected pipes.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN16 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779964046 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |