The UNI-Rep S2 repair coupling, model 779964040, is a stainless steel (1.4571) non-tensile connection designed for joining pipes with outside diameters between 374 mm and 400 mm. It supports a maximum operating pressure of 25 bar and is rated for PN16. The coupling uses EPDM sealing, with an operating temperature range of -30°C to 125°C, and requires a maximum torque of 40 N·m for installation. Its dimensions include a bore diameter of 438 mm, a width of 146 mm, and a height of 464 mm. The unit weighs 16.8 kg.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN16 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779964040 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |