The UNI-Rep S2 repair coupling, model 779962058, is a non-tensile connection for metal and plastic pipes with a nominal OD range of 635-661 mm, rated for 16 bar operating pressure and 25 bar working pressure. It features a stainless steel housing (1.4571) and an EPDM seal, with an overall length of 731 mm, a body diameter of 146 mm, and a maximum torque of 60 N·m. The coupling weighs 23.3 kg.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN16 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779962058 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |