The UNI-Rep S repair coupling is a non-tensile connection for metal and plastic piping, featuring a stainless steel housing (W5, 1.4571) and EPDM or NBR seals. Designed for PN16 pressure ratings, it accommodates pipe outer diameters from 157.0 mm to 165.0 mm, with a maximum torque of 30.0 N·m and operating temperatures up to 125°C (EPDM) or 80°C (NBR). The coupling weighs 2.3 kg and has a body length of 255 mm.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN16Â Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779909022 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |