UNI-Rep S repair coupling in stainless steel 1.4571 for non-tensile connections between metal and metal, plastic and plastic, or metal and plastic, with a nominal outer diameter range of 97.0 to 105.0 mm, operating pressure of PN16, and maximum pressure of 35 bar. Compatible with EPDM seal (operating temperature -30°C to 125°C) and NBR seal (operating temperature -20°C to 80°C). Weight is 1.1 kg. Torque requirement is 30 N·m. Dimensions are 141 mm length, 95 mm width, and 187 mm height.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN16Â Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779909015 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |