The UNI-Flex S2/S3/S4 coupling is a non-tensile connection for metal and plastic pipes, constructed of stainless steel 1.4571 with an OD nominal range of 856-882 mm and a weight of 11.7 kg. It supports an operating pressure of 2.5 bar and a maximum working pressure of 6 bar, with an operating temperature range of -30°C to 125°C for EPDM seals. The coupling requires a torque of 70 N·m for installation and mandates stiffeners for use on PVC, ABS, PE, PP, and PB pipes. The difference between connected pipe outside diameters must not exceed 1% or 3 mm.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN2,5 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779864368 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |