UNI-Flex S coupling made of stainless steel 1.4571 for non-tensile connections between metal and plastic pipes, rated for 10 bar working pressure and 16 bar proof pressure, designed for pipe outer diameters from 676 mm to 689 mm, with a total length of 759 mm, a body diameter of 142 mm, and a maximum torque of 60 N·m, weighing 14.0 kg, compatible with EPDM seals operating between -30°C and 125°C.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779864159 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |