The UNI-Flex S coupling, model 779864157, is a stainless steel (1.4571) non-tensile connector designed for joining metal and plastic pipes with nominal outer diameters between 628 mm and 641 mm. It features a solid bolt design with a maximum torque of 60 N·m and is rated for 10 bar operating pressure and 16 bar working pressure. The coupling supports EPDM seals with an operating temperature range of -30°C to 125°C or NBR seals ranging from -20°C to 80°C. Its dimensions include an inside diameter of 683 mm, a total length of 142 mm, and a height of 711 mm. The unit weighs 13.2 kg. Stiffeners are mandatory for installation on PVC, ABS, PE, PP, and PB pipes.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779864157 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |