The UNI-Flex S coupling, model 779864152, is a stainless steel (1.4571) non-tensile coupling designed for connecting metal and plastic pipes with an outside diameter range of 546-559 mm. It supports a nominal pressure of 10 bar and a maximum working pressure of 16 bar. Sealing is provided by EPDM elastomer, with an operating temperature range of -30°C to 125°C. The coupling requires a maximum torque of 50 N·m for installation. Stiffeners are mandatory when used with PVC, ABS, PE, PP, or PB pipes. The coupling has a total length of 601 mm, width of 142 mm, and height of 629 mm, and weighs 11.9 kg.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779864152 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |