The UNI-Flex S2/S3/S4 coupling is a non-tensile connection for metal and plastic pipes, made of stainless steel 1.4571, designed for PN2.5 pressure ratings with a maximum working pressure of 6 bar. It accommodates pipe outside diameters from 1620 mm to 1672 mm, with a body length H of 1748 mm, a bolt diameter d of 142 mm, and a torque requirement of 80 N·m. The coupling uses EPDM or NBR seals, with operating temperatures of -30°C to 125°C and -20°C to 80°C respectively, and includes a weight of 38.6 kg. Installation on PVC, ABS, PE, PP, or PB pipes requires stiffeners.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN2,5 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779862385 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |