The UNI-Flex S coupling, made of stainless steel 1.4571, is designed for non-tensile connections between metal and plastic pipes. It has a nominal OD range of 700-713 mm, a PN10 pressure rating, and a maximum working pressure of 16 bar. The coupling uses an EPDM seal with an operating temperature range of -30°C to 125°C and a weight of 14.4 kg. The product requires stiffeners for safe installation on PVC, ABS, PE, PP, or PB pipes. The torque requirement is 60 N·m, with dimensions d=142 mm, B=783 mm, and H=783 mm.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779862160 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |