The UNI-Flex S coupling, model 779862128, is a non-tensile connector for metal and plastic pipes with a nominal outer diameter range of 234-247 mm, rated for 10 bar operating pressure and 16 bar proof pressure. It is constructed from stainless steel 1.4571 with an EPDM sealing material, supporting operating temperatures from -30°C to 125°C. The coupling requires stiffeners for safe installation on PVC, ABS, PE, PP, and PB pipes. It has a total length of 285 mm, a width of 138 mm, a height of 311 mm, and a maximum torque specification of 30 N·m. The unit weighs 4.3 kg.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779862128 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |