The 779862064 is a stainless steel (1.4571) UNI-Flex S2 coupling for non-tensile connection of metal and plastic pipes, rated for PN16 pressure with a maximum working pressure of 25 bar. It is designed for pipe outer diameters between 756 mm and 782 mm, with a bolt diameter of 824 mm, overall length of 852 mm, and a weight of 26.1 kg. The coupling uses EPDM sealing, rated for operating temperatures from -30°C to 125°C, and requires stiffeners for installation on PVC, ABS, PE, PP, or PB pipes. The difference between connected pipe outer diameters must not exceed 1% or 3 mm.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN16 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779862064 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |