The UNI-Grip S coupling, model 779 764 336, is a stainless steel (1.4571) tensile-resistant coupling designed for connecting metal pipes with outside diameters between 340 mm and 353 mm. It features an EPDM seal compatible with operating temperatures from -30°C to 125°C and a maximum working pressure of 6 bar at a nominal pressure rating of PN2.5. The coupling has a bolt diameter of 138 mm, overall height of 417 mm, and requires a torque of 160 N·m. Its weight is 7.5 kg. Viton (FKM) sealing is available on request. The difference between adjacent pipe ODs must not exceed 1% or 3 mm.
Tensile-resistant connection of metal and metal PN2,5 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779764336 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |