The UNI-Grip S coupling, model 779764246, is a stainless steel (1.4571) tensile-resistant coupling for metal-to-metal connections with a PN6 pressure rating, designed for pipe outer diameters between 460 mm and 473 mm. It uses an EPDM seal and has a maximum torque requirement of 160 N·m. The coupling measures 511 mm in length, 138 mm in width, and 537 mm in height, and weighs 15.4 kg.
Tensile-resistant connection of metal and metal PN6 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779764246 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |