The UNI-Grip S coupling, model 779 762 244, is a stainless steel (1.4571) tensile-resistant coupling designed for metal-to-metal connections with a PN6 rating. It accommodates pipe outer diameters between 438 mm and 451 mm, with a maximum operating pressure of 10 bar and a maximum torque of 160 N·m. The coupling uses an EPDM seal, with an operating temperature range of -30°C to 125°C, and has a weight of 14.9 kg. The housing, bars, and strip insert are made of stainless steel W5 (1.4571).
Tensile-resistant connection of metal and metal PN6 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779762244 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |