UNI-Plastgrip S/S2 coupling in stainless steel 1.4571 for tensile-resistant connection of plastic pipes with nominal outer diameters 172 to 185 mm, rated for 6 bar operating pressure and 10 bar proof pressure. Uses NBR sealing with operating temperature range -20°C to 80°C. Includes solid bolt design and requires stiffeners for installation on PVC, ABS, PE, PP, and PB pipes. Weight is 5.0 kg. Dimensions include OD min 172 mm, OD max 185 mm, d 223 mm, B 140 mm, H 259 mm, and maximum torque of 160 N·m.
Tensile-resistant connection of plastic and plastic PN6 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779739024 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |