The UNI-Plastgrip S Coupling, model 779 732 010, is a stainless steel (1.4571) tensile-resistant coupling designed for connecting plastic pipes, with an operating pressure rating of PN10 and a maximum working pressure of 16 bar. It accommodates pipe outer diameters between 58 mm and 64 mm, has a total length of 125 mm, and requires a torque of 25 N / m for installation. The coupling uses EPDM sealing, suitable for operating temperatures from -30°C to 125°C, and weighs 0.6 kg. Stiffeners are mandatory for safe installation on PVC, ABS, PE, PP, and PB pipes. The difference in outer diameter between connected pipes must not exceed 1% or 3 mm.
Tensile-resistant connection of plastic and plastic PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779732010 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |