UNI-Plastgrip S coupling for tensile-resistant connection of plastic pipes, made of stainless steel 1.4571, with NBR sealing, rated for PN10 pressure and operating temperatures up to 80°C. Suitable for pipe outer diameters from 104 mm to 112 mm, with a product weight of 1.7 kg and a torque requirement of 40 N/m.
Tensile-resistant connection of plastic and plastic PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779729016 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |