The UNI-Combigrip S coupling, made of stainless steel 1.4571, provides a tensile-resistant connection between metal and plastic pipes for PN10 applications. This model is designed for pipe outer diameters ranging from 215.0 mm to 228.0 mm, with a maximum operating pressure of 16 bar and a nominal pressure rating of 10 bar. It is compatible with EPDM seals, operating between -30°C and 125°C, and requires stiffeners for safe installation on PVC, ABS, PE, PP, and PB pipes. The coupling weighs 7.3 kg and has a maximum torque requirement of 160 N·m. The housing, bars, and strip insert are manufactured from stainless steel grade 1.4571.
Tensile-resistant connection of metal and plastic PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779721926 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |