Screwed flange fitting with two drilled holes, designed for pipe connections up to 10 bar pressure, available in EN-1/2 size with dimensions 32 mm length, 11 mm width, 11.5 mm depth, 55 mm height, and 4 mm thread depth. The flange has an outer diameter of 80 mm, a hub length of 45 mm, and a total height of 17 mm.
Screwed flange, drilled, 2 holes
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770326204 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection |