Reducing hexagon nipple fitting in steel with galvanised finish, compliant with ISO/EN N8, for non-potable water applications. The part has a 1-inch nominal bore on one end and a 1/2-inch nominal bore on the other, with overall length 53 mm and hex across flats 36 mm.
Hexagon nipple, reducing, ISO/EN N8
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770245223 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting; Nipple Fitting |