Hexagon reducing nipple for ISO/EN N8 standard, made from galvanized steel and unsuitable for drinking water installations, with a 2-inch nominal pipe size on one end and a 1-inch nominal pipe size on the other, an overall length of 68 mm, a hexagonal width of 65 mm, and a wall thickness of 25 mm.
Hexagon nipple, reducing, ISO/EN N8
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770245131 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting; Nipple Fitting |