Georg Fischer Piping Systems Ltd Fittings - Reducers 770241133

Description
Reducing bush, ISO/EN N4
Request a Quote
Description
Reducing bush, ISO/EN N4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Reducing bush for ISO/EN N4 fittings, made from steel with a galvanized finish, suitable for non-potable water applications; has a 1/2 inch nominal pipe size on the larger end and a 3/8 inch nominal pipe size on the smaller end, with an overall length of 31 mm, a shoulder height of 18 mm, and a socket depth of 50 mm.

Datasheet Summary
Powered by GS/AI

Reducing bush for ISO/EN N4 fittings, made from steel with a galvanized finish, suitable for non-potable water applications; has a 1/2 inch nominal pipe size on the larger end and a 3/8 inch nominal pipe size on the smaller end, with an overall length of 31 mm, a shoulder height of 18 mm, and a socket depth of 50 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 770241133 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
770241133
Fittings - Reducers 770241133
Reducing bush, ISO/EN N4

Reducing bush, ISO/EN N4

Supplier's Site Datasheet
Malleable Iron Pipe Fittings - 3251273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Malleable Iron Pipe Fittings
3251273
Malleable Iron Pipe Fittings 3251273
Georg Fischer 770241133

Georg Fischer 770241133

Supplier's Site

Technical Specifications

  Georg Fischer Piping Systems Ltd RS Components, Ltd.
Product Category Pipe Fittings Pipe Fittings
Product Number 770241133 3251273
Product Name Fittings - Reducers Malleable Iron Pipe Fittings
Fitting Type Reducer Fitting Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132466 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 158001084 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158400718 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001050 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details