Socket, reducing, ISO/EN M2, made from electroplated steel and not suitable for drinking water installations, with nominal bore sizes of 2 inch and 1/2 inch, hexagonal end dimensions of 65 mm and 25 mm, and a length of 28 mm.
Socket, reducing, ISO/EN M2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770240234 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |