Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 770090231

Description
Elbow 90°, reducing, ISO/EN A1
Request a Quote
Description
Elbow 90°, reducing, ISO/EN A1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Elbow 90°, reducing, ISO/EN A1, with nominal bore sizes of 2½ inch and 2 inch, length 61 mm, end-to-face dimension 66 mm, wall thickness 34 mm, and bend radius 42 mm. Made of black galvanized SP GP material.

Datasheet Summary
Powered by GS/AI

Elbow 90°, reducing, ISO/EN A1, with nominal bore sizes of 2½ inch and 2 inch, length 61 mm, end-to-face dimension 66 mm, wall thickness 34 mm, and bend radius 42 mm. Made of black galvanized SP GP material.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 770090231 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
770090231
Fittings - Bends-Elbows 770090231
Elbow 90°, reducing, ISO/EN A1

Elbow 90°, reducing, ISO/EN A1

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 770090231
Product Name Fittings - Bends-Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131457 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 158400718 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Plastic Pipe Fittings - 1969718 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride
English Size 0.500 inch (12.7 mm)
View Details
Fittings - Saddles - 193131954 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details