Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 770090105

Description
Elbow 90°, equal, ISO/EN A1
Request a Quote Datasheet
Description
Elbow 90°, equal, ISO/EN A1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 770090105 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
770090105
Fittings - Bends-Elbows 770090105
Elbow 90°, equal, ISO/EN A1

Elbow 90°, equal, ISO/EN A1

Supplier's Site Datasheet
Malleable Iron Pipe Fittings - 2434051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Malleable Iron Pipe Fittings
2434051
Malleable Iron Pipe Fittings 2434051
Georg Fischer 770090105

Georg Fischer 770090105

Supplier's Site

Technical Specifications

  Georg Fischer Piping Systems Ltd RS Components, Ltd.
Product Category Pipe Fittings Pipe Fittings
Product Number 770090105 2434051
Product Name Fittings - Bends-Elbows Malleable Iron Pipe Fittings
Fitting Type Elbow Fitting Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 161117067 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 4.000 inch (102 mm)
View Details
Fittings - Adapters-transitions - 158400102 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Plastic Pipe Fittings - 1969718 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride
English Size 0.500 inch (12.7 mm)
View Details
Fittings - Saddles - 193130057 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details