Long sweep bend 45°, ISO/EN G4/45°, with a nominal pipe size of 1/2 inch, outer diameter 36 mm, length 30 mm, and wall thickness 23 mm. Made in black galvanized SP GP finish.
Long sweep bend 45°, ISO/EN G4/45°
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770040204 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |