Long sweep bend 45°, ISO/EN G4/45°, with nominal bore size 1/4 inch, dimensions of 102 mm in length, 10 mm wall thickness, 26 mm bend radius, 21 mm outside diameter, and 16 mm internal diameter. Constructed in black galvanized SP GP material with code 770 040 102. The part is designed for piping systems requiring a gentle 45-degree turn with minimal flow disruption.
Long sweep bend 45°, ISO/EN G4/45°
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770040102 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |