The iFIT Box 2-way 90° brass fitting is a brass (low lead) and plastic fitting with female thread connection, designed for pipe routing. It has a thread size of 1/2 inch, overall dimensions of 110 mm length, 47 mm width, and 148 mm height, and weighs 0.320 kg. The fitting consists of a box body, box foot, and bend.
iFIT Box 2-way 90° brass
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 762101305 |
| Product Name | Fittings - others - pipe-outlets-boxes |
| Connection Type | Mechanical |