INSTAFLEX Special reducer PB with transition to female thread, made of DZR brass and compliant with UBA (Umwelt Bundesamt, Germany), featuring EPDM sealing approved for hot and cold water. Part number 761069755 is a 110 mm nominal size with a 1/2 inch Rp female thread, weighing 0.486 kg, with overall lengths L1=94 mm and L2=154 mm, and a maximum k value of 28 mm.
With transition to female thread
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 761069755 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |