INSTAFLEX Special reducer PB with transition to female thread, made of DZR brass and certified UBA compliant, featuring an EPDM seal approved for hot and cold water applications; for part number 761069752, the size is 90 mm with 1/2 inch Rp thread, weight is 0.344 kg, length L1 is 87 mm, L2 is 147 mm, and k max is 27 mm.
With transition to female thread
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 761069752 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |