INSTAFLEX Special reducer PB with transition to female thread in DZR brass, conforming to UBA (Umwelt Bundesamt, Germany) standards and featuring EPDM sealing approved for hot and cold water. The part is identified by code 761069751 and has a size of 75 mm with a 1-inch Rp thread, weighing 0.414 kg, with overall length L1 of 88 mm, L2 of 154 mm, and a maximum k value of 26 mm.
With transition to female thread
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 761069751 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |