Georg Fischer Piping Systems Ltd Fittings - Reducers 761069458

Description
INSTAFLEX Electro fusion reducer polybutene
Request a Quote
Description
INSTAFLEX Electro fusion reducer polybutene
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

INSTAFLEX electro fusion reducer in polybutene (grey) for pipe sizes 40 mm to 20 mm, with a length of 102 mm, height of 47 mm, and width of 62 mm, weighing 0.055 kg.

Datasheet Summary
Powered by GS/AI

INSTAFLEX electro fusion reducer in polybutene (grey) for pipe sizes 40 mm to 20 mm, with a length of 102 mm, height of 47 mm, and width of 62 mm, weighing 0.055 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 761069458 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
761069458
Fittings - Reducers 761069458
INSTAFLEX Electro fusion reducer polybutene

INSTAFLEX Electro fusion reducer polybutene

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 761069458
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Caps-end-Caps - 158400396 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE; PP
Metric Size 30.00 mm (1.18 inch)
View Details
Fittings - Saddles - 193135099 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 280.00 mm (11.02 inch)
View Details
Fittings - Saddles - 193130287 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Saddles - 161117057 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 3.000 inch (76.2 mm)
View Details