Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 761069453

Description
With socket-spigot
Request a Quote
Description
With socket-spigot
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INSTAFLEX Electro fusion Elbow 45° PB, part number 761069453, is a 63 mm socket-spigot fitting for polybutylene piping. It measures 68 mm in length, 79 mm in height, 51 mm in socket depth, and 17 mm in wall thickness, with a mass of 0.242 kg. The fitting is designed for electrofusion joining and features a standard socket-spigot configuration.

Datasheet Summary
Powered by GS/AI

The INSTAFLEX Electro fusion Elbow 45° PB, part number 761069453, is a 63 mm socket-spigot fitting for polybutylene piping. It measures 68 mm in length, 79 mm in height, 51 mm in socket depth, and 17 mm in wall thickness, with a mass of 0.242 kg. The fitting is designed for electrofusion joining and features a standard socket-spigot configuration.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 761069453 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
761069453
Fittings - Bends-Elbows 761069453
With socket-spigot

With socket-spigot

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 761069453
Product Name Fittings - Bends-Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 161117057 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 3.000 inch (76.2 mm)
View Details
Plastic Pipe Fittings - 4055717 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details
Plastic Pipe Fittings - 4055644 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride
View Details
Fittings - Saddles - 193131412 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 40.00 mm (1.57 inch)
View Details