INSTAFLEX flange adaptor with groove for PB pipe, featuring a spigot designed for electrofusion fittings and compatible with flange or union nut connections; includes an EPDM O-ring rated for potable water; packaged in a 20 mm size with a weight of 0.018 kg, outer diameter of 27 mm, inner diameter of 34 mm, length of 47 mm, and height of 70 mm.
With spigot for electrofusion fittings
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 761069307 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection |