INSTAFLEX electrofusion reducer in polybutene (grey) for reducing from 40 mm to 32 mm nominal pipe diameter, with an overall length of 95 mm, height of 53 mm, and weight of 0.060 kg. The part is designed for fusion joining and has a matching code of 761 069 282 1.
INSTAFLEX Electro fusion reducer polybutene
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 761069283 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |