INSTAFLEX Box 2-way 90° fitting in brass (low lead) and plastic, with female Rp 1/2 thread, designed for pipe connections. Dimensions are 148 mm in length, 69 mm in height, 50 mm in width, and it weighs 0.400 kg. Thread sizes are 20-16 mm.
INSTAFLEX Box 2-way 90° Brass/Plastic
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 760857192 |
| Product Name | Fittings - others - pipe-outlets-boxes |
| Material | Brass/Bronze; Other Metals; Brass; PB |