HEAT-FIT™ - Jacket 45° Elbow for ecoFIT PE piping systems, consisting of intumescent fire retardant material, type approved for marine applications by ABS, BV, DNV, LR, and RINA. The part is designed for 315 mm outside diameter piping, with a length of 123 mm, a weight of 3.72 kg, and requires a metal strap length of 366 mm and a minimum insertion depth of 435 mm. Accessories and ecoFIT articles must be ordered separately.
HEAT-FIT™ - Jacket 45° Elbow for ecoFIT PE piping systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 756150123 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |