HEAT-FITâ„¢ - Jacket Branch Saddle to d63, designed for marine fire safety applications, is manufactured with intumescent fire-retardant material and is type approved by ABS, BV, DNV, LR, and RINA. It has a bore diameter of 63 mm and a nominal pipe size of 110 mm, with an outer diameter of 124 mm, a length of 199 mm, and a maximum required length of 354 mm. The unit weighs 1.10 kg and requires four metal straps per piece. It is suitable for use with 193 cm mounting length and 137 mm clearance. Accessories and ecoFIT articles must be ordered separately.
HEAT-FITâ„¢ - Jacket Branch Saddle to d63
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 756110120 |
| Product Name | Fittings - Saddles |
| Metric Size | 239.00 mm (9.41 inch) |