Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 753961719

Description
d75-225mm / SDR11
Request a Quote
Description
d75-225mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus End cap (kit) PE100 for pipe diameters from 75 to 225 mm and SDR11, rated for 16 bar water pressure and 10 bar gas pressure, supplied as a kit including a coupler with 4 mm pin connectors and limited path fusion indicators. The part is identified by code 753 961 719, has a do of 245 mm, L1 of 102 mm, and Lmax of 208 mm, with a weight of 4.180 kg. The technical data are not binding and subject to change.

Datasheet Summary
Powered by GS/AI

ELGEF Plus End cap (kit) PE100 for pipe diameters from 75 to 225 mm and SDR11, rated for 16 bar water pressure and 10 bar gas pressure, supplied as a kit including a coupler with 4 mm pin connectors and limited path fusion indicators. The part is identified by code 753 961 719, has a do of 245 mm, L1 of 102 mm, and Lmax of 208 mm, with a weight of 4.180 kg. The technical data are not binding and subject to change.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 753961719 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
753961719
Fittings - Caps-end-Caps 753961719
d75-225mm / SDR11

d75-225mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753961719
Product Name Fittings - Caps-end-Caps
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130317 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 193132550 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 280.00 mm (11.02 inch)
View Details
Fittings - Saddles - 193131404 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 158001100 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details